Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1618388-9 |
Prices starting from US$93.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$134.60
|
No stock
|
Buy Now | |
Heilind Electronics
from US$93.41
|
119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$93.41
|
39
in stock
|
Buy Now | |
Avnet America
from US$100.55
|
-
|
Buy Now | |
element14
from US$129.69
|
-
|
Buy Now | |
TTI Europe
from US$105.14
|
-
|
Buy Now | |
Sager
from US$101.96
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Base Material | Copper |
Contact Arrangement | 1 Form X, SPST-NO-DM |
Contact Current Rating | 500A |
Auxiliary Contacts | Without |
Coil Voltage Rating | 48VDC |
Voltage (Max) | 500VDC |
Contact Switching Voltage (Max) | 900 |
Contact Voltage Rating | 12 – 900kVDC |
Coil Resistance | 145Ω |
Mounting Type | Side Mount |
Product Type | Contactor |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
LEV200A6NAF=RELAY, SPST-NO | Heilind Electronics |
Contactor, Spst-No-Dm, 48Vdc, Flange Rohs Compliant: Yes |Kilovac Te Connectivity 5-1618388-9 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 48VDC 145Ohm Side Mount | Avnet America |
CONTACTOR, SPST-NO-DM, 48VDC, FLANGE | element14 |
SOLENOIDS - KILOVAC | TTI Europe |
Industrial Relays LEV200A6NAF=RELAY, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618388-9?
Additional datasheets, footprints and schematics for 5-1618388-9 are listed on our Part Details page. You can also find images and similar parts to 5-1618388-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618388-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618388-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618388-9 fall under?
The 5-1618388-9 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1618388-9 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618388-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618388-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618388-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5-1618388-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618388-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1618388-9?
You can fill out our help required form which you can use to request a quote for 5-1618388-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.