Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1618065-8 |
Prices starting from US$1,940.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2,159.32
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2,089.43
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$2,633.39
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1,940.00
|
5
in stock
|
Buy Now | |
Farnell
from US$2,502.60
|
4
in stock
|
Buy Now | |
Avnet America
from US$1,975.59
|
-
|
Buy Now | |
Sager
from US$2,197.43
|
-
|
Buy Now |
Contact Arrangement | 1 N.C & 1 N.O |
---|---|
Contact Current Rating | .5A |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Input Voltage | 200VAC |
Actuating System | AC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Pick-Up |
Protection Function | Dead Bus Type |
Relay Type | Protective Relay |
Product Type | Relay |
Time Delay | Without |
Phase | Three |
Termination Type | Screw Terminal |
Industrial Relays 1880Db-8X=Relay, Synchronizing Rohs Compliant: No |Amp Te Connectivity 5-1618065-8 | Newark Electronics |
Industrial Relays 1880DB-8X=RELAY SYNCHRONIZING | Rapid Electronics |
TE Connectivity 1880DB-8X RELAY SYNCHRONIZING CHECK Indu | Distrelec |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
Industrial Relays 1880DB-8X=RELAY, SYNCHRONIZING CHECK | Sager |
Where can I find additional details, specifications and documents for a 5-1618065-8?
Additional datasheets, footprints and schematics for 5-1618065-8 are listed on our Part Details page. You can also find images and similar parts to 5-1618065-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618065-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618065-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618065-8 fall under?
The 5-1618065-8 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1618065-8 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618065-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618065-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618065-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1618065-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618065-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1618065-8?
You can fill out our help required form which you can use to request a quote for 5-1618065-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.