Status: | Unknown |
---|---|
Series: | FCA-125 Series |
RoHS: | Unknown |
Prices starting from US$196.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$249.65
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$222.79
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$306.55
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$259.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$198.95
|
-
|
Buy Now | |
TTI Europe
from US$368.28
|
-
|
Buy Now | |
Sager
from US$196.31
|
-
|
Buy Now | |
Farnell
from US$267.00
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 25A |
Product Range | FCA-125 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Relay Terminals | Solder |
Contact Voltage VDC | 28V |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 80ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Fca-125-Ay2 |Amp Te Connectivity 5-1617748-9 | Newark Electronics |
Industrial Relays FCA-125-AY2 | Rapid Electronics |
TE Connectivity FCA-125-AY2 Power/Signal Relay 1 Form C | Distrelec |
Electromechanical Relay SPDT 25A 12VDC Socket | Avnet America |
MILITARY RELAY | TTI Europe |
General Purpose Relays FCA-125-AY2 | Sager |
Where can I find additional details, specifications and documents for a 5-1617748-9 .?
Additional datasheets, footprints and schematics for 5-1617748-9 . are listed on our Part Details page. You can also find images and similar parts to 5-1617748-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1617748-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1617748-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1617748-9 . fall under?
The 5-1617748-9 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-1617748-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1617748-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1617748-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1617748-9 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1617748-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1617748-9 . often in real-time on the comparison pages.
What if I can't find stock of 5-1617748-9 .?
You can fill out our help required form which you can use to request a quote for 5-1617748-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.