Status: | Unknown |
---|---|
Series: | 1MA Series |
RoHS: | Unknown |
Prices starting from US$52.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$81.40
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$71.96
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$82.53
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$70.70
|
24
in stock
|
Buy Now | |
Farnell
from US$81.36
|
21
in stock
|
Buy Now | |
Avnet America
from US$58.35
|
-
|
Buy Now | |
Sager
from US$52.11
|
-
|
Buy Now |
Coil Voltage | 18VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | 1MA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 1130ohm |
SVHC | No SVHC (27-Jun-2018) |
Industrial Relays J1Macd-18Xm=M39016/23-029M |Amp Te Connectivity 5-1617540-2 | Newark Electronics |
Industrial Relays J1MACD-18XM=M39016/23-029M | Rapid Electronics |
TE Connectivity J1MACD-18XM M39016/23-029M Power/Signal | Distrelec |
SIGNAL RELAY, SPDT, 1A, 18VDC, THT | Farnell |
J1MACD-18XM=M39016/23-029M | Avnet America |
Where can I find additional details, specifications and documents for a 5-1617540-2 .?
Additional datasheets, footprints and schematics for 5-1617540-2 . are listed on our Part Details page. You can also find images and similar parts to 5-1617540-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1617540-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1617540-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1617540-2 . fall under?
The 5-1617540-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-1617540-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1617540-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1617540-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1617540-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1617540-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1617540-2 . often in real-time on the comparison pages.
What if I can't find stock of 5-1617540-2 .?
You can fill out our help required form which you can use to request a quote for 5-1617540-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.