Status: | Unknown |
---|---|
Series: | LS Mil-Aero Series |
RoHS: | Unknown |
Prices starting from US$850.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,142.76
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$1,062.61
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$1,342.16
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$850.00
|
42
in stock
|
Buy Now | |
Farnell
from US$1,322.84
|
34
in stock
|
Buy Now | |
Avnet America
from US$985.39
|
-
|
Buy Now | |
Sager
from US$1,113.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | LS Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 1kohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb Dpdt 26.5Vdc 2A Latching |Amp Te Connectivity 5-1617090-5 | Newark Electronics |
Low Signal Relays-PCB DPDT 26.5VDC 2A LATCHING | Rapid Electronics |
TE Connectivity LS-9520L DPDT LATCHING RELAY General Pur | Distrelec |
SIGNAL RELAY, DPDT, 2A, 26.5VDC, THT | Farnell |
Electromechanical Relay DPDT 2A 26.5VDC 1KOhm Through Hole | Avnet America |
Low Signal Relays - PCB DPDT 26.5VDC 2A LATCHING RELAY | Sager |
Relay Military-Aerospace Low Signal DPDT 2A 26.5VDC 1kOhm Solder Hook Chassis Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1617090-5 .?
Additional datasheets, footprints and schematics for 5-1617090-5 . are listed on our Part Details page. You can also find images and similar parts to 5-1617090-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1617090-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1617090-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1617090-5 . fall under?
The 5-1617090-5 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-1617090-5 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1617090-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1617090-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1617090-5 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1617090-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1617090-5 . often in real-time on the comparison pages.
What if I can't find stock of 5-1617090-5 .?
You can fill out our help required form which you can use to request a quote for 5-1617090-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.