Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.76
|
1,728
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
1,728
in stock
|
Buy Now | |
Rapid Electronics
from US$4.90
|
1,728
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
1,728
in stock
|
Buy Now | |
Farnell
from US$5.34
|
920
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
Boersig
from US$5.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Number of Switches | 9 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 9 |
Auto-Insertable | No |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 98.42µin |
Length | 25.4mm, .999in |
Height | 8.5mm, .334in |
Centerline | .1in, 2.54mm |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | Soldering in "off" position only |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -25 – 70°C |
09P.dip Switch Assy |Amp Te Connectivity 5161390-9 | Newark Electronics |
DIP Switches/SIP Switches 09P DIP SWITCH ASSY | Rapid Electronics |
TE Connectivity 09P.DIP SWITCH ASSY Slide Dip Switch 9 S | Distrelec |
DIP SW, SPST, 0.025A, 50V, TH | Farnell |
Switch DIP OFF ON SPST 9 Slide PC Pins 2.54mm Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 5161390-9?
Additional datasheets, footprints and schematics for 5161390-9 are listed on our Part Details page. You can also find images and similar parts to 5161390-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5161390-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5161390-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5161390-9 fall under?
The 5161390-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5161390-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5161390-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5161390-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5161390-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5161390-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5161390-9 often in real-time on the comparison pages.
What if I can't find stock of 5161390-9?
You can fill out our help required form which you can use to request a quote for 5161390-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.