Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
2,148
in stock
|
Buy Now | |
Rapid Electronics
from US$5.73
|
2,148
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
2,148
in stock
|
Buy Now | |
Distrelec
from US$4.11
|
2,148
in stock
|
Buy Now | |
Farnell
from US$5.31
|
1,720
in stock
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
RS Americas
from US$7.67
|
-
|
Buy Now | |
Boersig
from US$3.30
|
-
|
Buy Now | |
TE Store
from US$6.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 6 |
Number of Switches | 6 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 98.42µin |
Solder Tail Contact Plating | Tin |
Auto-Insertable | No |
Length | .699in, 17.78mm |
Height | .334in, 8.5mm |
Housing Material | Nylon - GF |
Centerline | .1in, 2.54mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | Soldering in "off" position only |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide |
Sealed | No |
Termination Post Length | .1259in, 3.2mm |
Operating Temperature Range | -25 – 70°C |
Dip Switches/Sip Switches 06P Dip Switch Assy |Amp Te Connectivity 5161390-6 | Newark Electronics |
TE 5161390-6 DIP Switch Through Hole 3.2mm Tin 6P Natural | Rapid Electronics |
TE Connectivity - AMP DIP Switch Slide 2.54mm Pitch Solder | Distrelec |
Dip switch slide 6 way SPST | RS |
Switch DIP ON OFF SPST 6 Slide 25A 50VDC PC Pins 2.54mm Thru-Hole Box | Avnet America |
Dip switch slide 6 way SPST | TE Connectivity 5161390-6 | RS Americas |
Special Order: 06P.DIP SWITCH ASSY Switch Contact Plating Material: Tin Case Color: Natural Case Material: Nylon - GF Sealed Device: No Number of Switches: 6 Tin Natural Nylon - GF | Dip Switch | Part Number: 5161390-6 | Internal Number: 5161390-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5161390-6?
Additional datasheets, footprints and schematics for 5161390-6 are listed on our Part Details page. You can also find images and similar parts to 5161390-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5161390-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5161390-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5161390-6 fall under?
The 5161390-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5161390-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5161390-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5161390-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5161390-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5161390-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5161390-6 often in real-time on the comparison pages.
What if I can't find stock of 5161390-6?
You can fill out our help required form which you can use to request a quote for 5161390-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.