Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.85
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
395
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
395
in stock
|
Buy Now | |
Chip One Stop
from US$2.92
|
395
in stock
|
Buy Now | |
Farnell
from US$2.45
|
350
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Boersig
from US$1.44
|
-
|
Buy Now | |
TE Store
from US$3.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 5 |
Number of Switches | 5 |
Contact Base Material | Phosphor Bronze |
Auto-Insertable | No |
Contact Mating Area Plating Material | Tin |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 98.42µin |
Height | 8.5mm, .334in |
Length | .599in, 15.24mm |
Centerline | 2.54mm, .1in |
Housing Color | Natural |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | Soldering in "off" position only |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Actuator Style | Slide |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | .1259in, 3.2mm |
Operating Temperature Range | -25 – 70°C |
Dip Switches/Sip Switches 05P.dip Switch Assy Rohs Compliant: Yes |Amp Te Connectivity 5161390-5 | Newark Electronics |
DIP Switches/SIP Switches 05P.DIP SWITCH ASSY | Rapid Electronics |
TE Connectivity 05P.DIP SWITCH ASSY Slide Dip Switch 5 S | Distrelec |
Switch DIP ON OFF SPST 5 Slide 25A 50VDC PC Pins 2.54mm Thru-Hole Box | Avnet America |
Special Order: 05P.DIP SWITCH ASSY Switch Contact Plating Material: Tin Case Color: Natural Case Material: Nylon - GF Sealed Device: No Number of Switches: 5 Tin Natural Nylon - GF | Dip Switch | Part Number: 5161390-5 | Internal Number: 5161390-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5161390-5?
Additional datasheets, footprints and schematics for 5161390-5 are listed on our Part Details page. You can also find images and similar parts to 5161390-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5161390-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5161390-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5161390-5 fall under?
The 5161390-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5161390-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5161390-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5161390-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5161390-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5161390-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5161390-5 often in real-time on the comparison pages.
What if I can't find stock of 5161390-5?
You can fill out our help required form which you can use to request a quote for 5161390-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.