Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
1,763
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
1,763
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
367
in stock
|
Buy Now | |
element14
from US$0.94
|
367
in stock
|
Buy Now | |
Farnell
from US$1.13
|
367
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
TE Store
from US$1.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 2 |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 98.42µin |
Contact Mating Area Plating Material | Tin |
Auto-Insertable | No |
Contact Base Material | Phosphor Bronze |
Height | .334in, 8.5mm |
Length | 7.62mm, .299in |
Centerline | .1in, 2.54mm |
Housing Color | Natural |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | Soldering in "off" position only |
Packaging Method | Box & Carton |
Packaging Quantity | 1000 |
Sealed | No |
Switch Type | DIP |
Actuator Style | Slide |
Product Type | Switch |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -25 – 70°C |
DIP Switches/SIP Switches 02P.DIP SWITCH ASSY | Rapid Electronics |
TE Connectivity - AMP DIP Switch Slide 2.54mm Pitch Solder | Distrelec |
Dip Sw, Spst, 0.025A, 50Vdc, 2Pos, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 5161390-2 | Newark Electronics |
DIP SW, SPST, 0.025A, 50VDC, 2POS, THT | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip switch slide 2 way SPST Dip series | RS |
Switch DIP ON OFF SPST 2 Slide Solder 2.54mm Thru-Hole Box | Avnet America |
Dip switch slide 2 way SPST Dip series | TE Connectivity 5161390-2 | RS Americas |
DIP SW SPST 2P 0.025A 50V | TTI Europe |
Special Order: 02P.DIP SWITCH ASSY Switch Contact Plating Material: Tin Case Color: Natural Case Material: Nylon - GF Sealed Device: No Number of Switches: 2 Tin Natural Nylon - GF | Dip Switch | Part Number: 5161390-2 | Internal Number: 5161390-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5161390-2?
Additional datasheets, footprints and schematics for 5161390-2 are listed on our Part Details page. You can also find images and similar parts to 5161390-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5161390-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5161390-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5161390-2 fall under?
The 5161390-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5161390-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5161390-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5161390-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5161390-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5161390-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5161390-2 often in real-time on the comparison pages.
What if I can't find stock of 5161390-2?
You can fill out our help required form which you can use to request a quote for 5161390-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.