Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.62
|
1,942
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
1,942
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
1,942
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
1,942
in stock
|
Buy Now | |
Farnell
from US$4.74
|
1,575
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 98 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 30µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pci Express Conn 8X 98P Au 0.7 |Amp Te Connectivity 5-1612163-3 | Newark Electronics |
PCI Express/PCI Conn 98P/8 PORT 3.10 mm PCI | Rapid Electronics |
TE Connectivity Conn PCI Express Card Edge SKT 98 POS 2mm Solder ST Thru-Hole | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 98POS | Farnell |
Conn PCI Express Card SKT 98 POS 2mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-1612163-3 .?
Additional datasheets, footprints and schematics for 5-1612163-3 . are listed on our Part Details page. You can also find images and similar parts to 5-1612163-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1612163-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1612163-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1612163-3 . fall under?
The 5-1612163-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-1612163-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1612163-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1612163-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1612163-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1612163-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1612163-3 . often in real-time on the comparison pages.
What if I can't find stock of 5-1612163-3 .?
You can fill out our help required form which you can use to request a quote for 5-1612163-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.