Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1609987-9,
15SRBX8-S |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$6.23
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$6.24
|
138
in stock
|
Buy Now | |
Distrelec
from US$5.21
|
138
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
RS Americas
from US$3.48
|
-
|
Buy Now | |
Sager
from US$3.13
|
-
|
Buy Now |
Panel Thickness Range | .13 – 1mm, .005 – .039in |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 19.2µA |
Current Rating | 15A |
Leakage Current (Max) (250VAC, 50Hz) | 33.2µA |
Voltage (Max) | 250VAC |
Mount Style | Slide-In (Short Edge Retention) |
Mount Angle | Vertical |
Comment | Small footprint. VDE rated at 10 amps. |
Filtered | Yes |
Ground Option | None |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 220Pf 15A @ 250V Slide-In |Amp Te Connectivity 5-1609987-9 | Newark Electronics |
AC Power Entry Modules 220pF 15A @ 250V SLIDE-IN | Rapid Electronics |
TE Connectivity 15SRBX8-S F8287C Mains Power Connector 1 | Distrelec |
FILTERS | Farnell |
Power Line Filter 50Hz/60Hz 15A 250VAC Wire Lead Panel Mount | Avnet America |
15SRBX8-SF8287C | TE Connectivity 5-1609987-9 | RS Americas |
AC Power Entry Modules 220pF 15A @ 250V SLIDE-IN MOUNTING | Sager |
Where can I find additional details, specifications and documents for a 5-1609987-9?
Additional datasheets, footprints and schematics for 5-1609987-9 are listed on our Part Details page. You can also find images and similar parts to 5-1609987-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1609987-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1609987-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1609987-9 fall under?
The 5-1609987-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 5-1609987-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1609987-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1609987-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1609987-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1609987-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1609987-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1609987-9?
You can fill out our help required form which you can use to request a quote for 5-1609987-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.