Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1609152-4 |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$7.64
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$7.57
|
120
in stock
|
Buy Now | |
Distrelec
from US$7.06
|
120
in stock
|
Buy Now | |
Avnet America
from US$5.98
|
-
|
Buy Now | |
Sager
from US$5.95
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 70µA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 40µA |
Current Rating | 20A |
Mount Angle | Vertical |
Mount Style | Flanged |
Type of Connector | IEC 60320-1 C-20 |
Input Type | IEC |
Ground Choke Option | No |
Filtered | Yes |
Ground Option | None |
Output Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 20Srb1-W=F8427 |Amp Te Connectivity 5-1609152-4 | Newark Electronics |
AC Power Entry Modules 20SRB1-W=F8427 | Rapid Electronics |
TE Connectivity 20SRB1-W F8427 AC Power Entry Modules 20 | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Where can I find additional details, specifications and documents for a 5-1609152-4?
Additional datasheets, footprints and schematics for 5-1609152-4 are listed on our Part Details page. You can also find images and similar parts to 5-1609152-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1609152-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1609152-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1609152-4 fall under?
The 5-1609152-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 5-1609152-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1609152-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1609152-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1609152-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1609152-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1609152-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1609152-4?
You can fill out our help required form which you can use to request a quote for 5-1609152-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.