Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0412
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0412
|
108,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0460
|
108,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0487
|
-
|
Buy Now | |
Boersig
from US$0.0427
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | 2.36 – 3.3mm, .093 – .13in |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 19mm, .748in |
Mating Tab Width | .187in, 4.75mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 187 FASTON REC.IS | Rapid Electronics |
CRIMP TERMINALS | Farnell |
187 Faston Rec.is Rohs Compliant: Yes |Amp Te Connectivity 5-160433-1 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F 15mm 5.6mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-160433-1?
Additional datasheets, footprints and schematics for 5-160433-1 are listed on our Part Details page. You can also find images and similar parts to 5-160433-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160433-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160433-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160433-1 fall under?
The 5-160433-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160433-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160433-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160433-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160433-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-160433-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160433-1 often in real-time on the comparison pages.
What if I can't find stock of 5-160433-1?
You can fill out our help required form which you can use to request a quote for 5-160433-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.