Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
20,360
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,100
in stock
|
Buy Now | |
element14
from US$0.13
|
2,100
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.3 – 3.3mm, .09 – .13in |
Overall Length | .59in, 15mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Extraction Force | 70Newton, 7.1kgf |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 20-16 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 4.75 mm | Quick Disconnect | Part Number: 5-160430-6 | Internal Number: 5-160430-6 | TE Connectivity | TE Store |
Terminals RECPT 4.75 x 0.81 mm | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Wire Terminal 1.65mm2 | Distrelec |
Female Disconnect, 4.75Mm, 20-15Awg Rohs Compliant: Yes |Amp Te Connectivity 5-160430-6 | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 20-15AWG | element14 |
Receptacle terminal,FASTON (REEL) | RS |
Quick Disconnect Terminal 15-20AWG RCP 15mm 5.6mm Tin Strip on Reel | Avnet America |
FASTON 187 REC 0.5-1.5 MM2 0.32 TPPHBZ | TE Connectivity 5-160430-6 | RS Americas |
.187 FASTON RECPT. | TTI Europe |
Where can I find additional details, specifications and documents for a 5-160430-6?
Additional datasheets, footprints and schematics for 5-160430-6 are listed on our Part Details page. You can also find images and similar parts to 5-160430-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160430-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160430-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160430-6 fall under?
The 5-160430-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160430-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160430-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160430-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160430-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 5-160430-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160430-6 often in real-time on the comparison pages.
What if I can't find stock of 5-160430-6?
You can fill out our help required form which you can use to request a quote for 5-160430-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.