Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | T-1 Sub-Midget Flange Based Lamps |
---|---|
Lamp Socket Size | T-1 |
Accessory Type | Lamp Socket |
Lamp Base Type | Sub-Midget Flanged |
Power Rating | 1W |
RoHS Compliant | Yes |
Lamp Socket, Sub-Midget Flanged, T-1 Base Lamps | Newark Electronics |
CML GEMLITE RELAMPABLE INDICAT | Relay Specialties |
Where can I find additional details, specifications and documents for a 5160-458?
Additional datasheets, footprints and schematics for 5160-458 are listed on our Part Details page. You can also find images and similar parts to 5160-458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5160-458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5160-458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5160-458 fall under?
The 5160-458 is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 5160-458 when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5160-458 you can contact the distributor directly for product support, shipping queries etc.
Is the 5160-458 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5160-458 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 5160-458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5160-458 often in real-time on the comparison pages.
What if I can't find stock of 5160-458?
You can fill out our help required form which you can use to request a quote for 5160-458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.