Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.70
|
33
in stock
|
Buy Now | |
Sager
from US$9.30
|
1,010
in stock
|
Buy Now | |
RS Americas
from US$10.28
|
321
in stock
|
Buy Now | |
Heilind Electronics
from US$14.02
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$13.96
|
103
in stock
|
Buy Now | |
element14
from US$11.89
|
103
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.02
|
65
in stock
|
Buy Now | |
Carlton-Bates
from US$12.94
|
-
|
Buy Now | |
Farnell
from US$15.27
|
-
|
Buy Now |
Accessory Type | Jack Cover |
---|---|
For Use With | 3/8-32 Threaded Bushing Phone Jack |
Connector Body Material | Steel Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Steel |
Phone Connectors BLK JACK COVER | Sager |
515 Series Jack Cover For Use With JackConnector | Switchcraft 515X | RS Americas |
| Heilind Electronics |
Jack Cover, Steel | Newark Electronics |
1/4" Jack Cover | RS |
S-CRAFT 515X JACK COVER | Carlton-Bates |
Where can I find additional details, specifications and documents for a 515X?
Additional datasheets, footprints and schematics for 515X are listed on our Part Details page. You can also find images and similar parts to 515X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515X fall under?
The 515X is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 515X when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515X you can contact the distributor directly for product support, shipping queries etc.
Is the 515X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 515X have stock available?
Authorised distributors including Sager, RS Americas, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 515X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515X often in real-time on the comparison pages.
What if I can't find stock of 515X?
You can fill out our help required form which you can use to request a quote for 515X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.