Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 1.9°C/W |
---|---|
Packages Cooled | TO-3 |
External Width - Metric | 88mm |
External Height - Metric | 25mm |
External Length - Metric | 75mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 3.46" |
External Height - Imperial | 0.98" |
External Length - Imperial | 1.97" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Finish | Black Anodised |
Heat Sink, To-3, To-3, 1.9 C/W, 25 Mm, 88 Mm, 75 Mm Rohs Compliant: Yes |Abl Heatsinks 515AB0750MB(T03) | Newark Electronics |
HEAT SINK, TO-3, 2.5°C/W | element14 |
Where can I find additional details, specifications and documents for a 515AB0750MB(T03)?
Additional datasheets, footprints and schematics for 515AB0750MB(T03) are listed on our Part Details page. You can also find images and similar parts to 515AB0750MB(T03) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515AB0750MB(T03) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515AB0750MB(T03) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515AB0750MB(T03) fall under?
The 515AB0750MB(T03) is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 515AB0750MB(T03) when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515AB0750MB(T03) you can contact the distributor directly for product support, shipping queries etc.
Is the 515AB0750MB(T03) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 515AB0750MB(T03) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 515AB0750MB(T03).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515AB0750MB(T03) often in real-time on the comparison pages.
What if I can't find stock of 515AB0750MB(T03)?
You can fill out our help required form which you can use to request a quote for 515AB0750MB(T03) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.