Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADPA0804 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
757
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
1,279
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
1,279
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,279
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
1,279
in stock
|
Buy Now | |
Farnell
from US$1.45
|
1,080
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
TTI Europe
from US$1.22
|
-
|
Buy Now | |
TE Store
from US$3.47
|
-
|
Buy Now | |
Sager
from US$1.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Length | 22.3mm, .878in |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
On Position | Lever Up |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 20 |
Packaging Method | Tube, Box & Tube |
Actuator Style | Piano (Side Actuated) |
Switch Type | DIP |
Product Type | Switch |
Sealed | No |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Piano 8Pos Pcb |Amp Te Connectivity 5-1571999-6 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST PIANO 8POS PCB | Rapid Electronics |
TE Connectivity - AMP Piano Dip Switch 8 SPST Momentary | Distrelec |
DIP SW, 8CKT, SPST, 1A/5VDC, TH | Farnell |
DIP switch,PCB,SPST,8 positions,piano | RS |
Switch DIP OFF ON SPST 8 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Adpa0804=Piano Dip Switch, itch | TE Connectivity 5-1571999-6 | RS Americas |
DIP SWITCH, SPST, 8POS, 1A, 5VDC, THT | element14 |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
Special Order: ADPA0804=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 8 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 5-1571999-6 | Internal Number: 5-1571999-6 | Alias Number: ADPA0804 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 8POS PCB | Sager |
Where can I find additional details, specifications and documents for a 5-1571999-6?
Additional datasheets, footprints and schematics for 5-1571999-6 are listed on our Part Details page. You can also find images and similar parts to 5-1571999-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1571999-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1571999-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1571999-6 fall under?
The 5-1571999-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1571999-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1571999-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1571999-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1571999-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1571999-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1571999-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1571999-6?
You can fill out our help required form which you can use to request a quote for 5-1571999-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.