Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 824-AG31D-ES-LF |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.93
|
1,091
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
1,091
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
1,091
in stock
|
Buy Now | |
Farnell
from US$2.83
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
126
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
8
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Sleeve Plating Material | Tin |
Sleeve Material | Copper |
Frame Style | Ladder |
Number of Rows | 2 |
Number of Positions | 24 |
Socket Type | DIP |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Stamped & Formed |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 20µin |
Contact Base Material | Beryllium Copper |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | Standard |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | 2.67mm, .105in |
Length | 1.2in |
Contact Resistance | 10mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Quantity per Tube | 20 |
Tubes per Box | 160 |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 20 |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Row-to-Row Spacing | 7.62mm, .3in |
Product Type | Socket |
Leg Style | Straight |
DIP Socket Type | Open Frame |
Contact Termination Type | Through Hole |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
IC&Component Sockets DIP .3CL 24P | Rapid Electronics |
TE Connectivity - AMP 824-AG31D-ES-LF%3D800 DIPAU/SN | Distrelec |
DIP SOCKET, GOLD, 24POS, 2.54MM | Farnell |
Ic Socket, Dip, 24 Position, 2.54Mm | Newark Electronics |
Dual Row 24 Position 2.54mm Pitch Row-to-Row Gold Vertical Open Frame DIP Socket | Future Electronics |
Conn DIP Socket SKT 24 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5-1571552-6?
Additional datasheets, footprints and schematics for 5-1571552-6 are listed on our Part Details page. You can also find images and similar parts to 5-1571552-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1571552-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1571552-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1571552-6 fall under?
The 5-1571552-6 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-1571552-6 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1571552-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1571552-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1571552-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5-1571552-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1571552-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1571552-6?
You can fill out our help required form which you can use to request a quote for 5-1571552-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.