Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 033-0156-00 |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.84
|
498
in stock
|
Buy Now | |
Rapid Electronics
from US$14.08
|
868
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
868
in stock
|
Buy Now | |
Farnell
from US$14.83
|
696
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,380
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
460
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Outer Shell Material | Brass |
Outer Shell Plating Material | Gold |
PCB Mount Orientation | Straight |
Contact Mating Area Plating Thickness | 30µin |
Mating Contact Retention | Without |
RF Connector Center Contact Plating Material | Gold |
Contact Type | Pin |
Impedance Options | Non-Matched |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Pin |
Circuit Application | Power |
Dielectric Material | Polymethylpentene |
Packaging Method | Carton |
Cable Type | RG 188A, RG 179B, RG 179, RG 187A, RG 174, RG 179A, RG 161, RG 316, RG 188, RG 187 |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Type | Coaxial Contacts |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 85°C |
RF Connectors/Coaxial Connectors CONNECTOR | Rapid Electronics |
RF COAX, SUBMINIATURE SWITCH PLUG, CABLE | Farnell |
Rf/Coaxial Connector | Newark Electronics |
SUB MIN SHORT PIN LP | Heilind Electronics |
Contact PIN Solder ST Thru-Hole Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Coaxicon Series |
RoHS: | Unknown |
Connector Type | Subminiature Coaxial Switch |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | Coaxicon Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 51563-8?
Additional datasheets, footprints and schematics for 51563-8 are listed on our Part Details page. You can also find images and similar parts to 51563-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51563-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51563-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51563-8 fall under?
The 51563-8 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 51563-8 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51563-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 51563-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51563-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 51563-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51563-8 often in real-time on the comparison pages.
What if I can't find stock of 51563-8?
You can fill out our help required form which you can use to request a quote for 51563-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.