Status: | Unknown |
---|---|
Series: | Optopipe 515 Series |
RoHS: | Compliant |
Length | 25.4mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit, Panel |
Light Pipe Colour | Transparent |
Product Range | Optopipe 515 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Light Pipe, Dia 5Mm, Domed, L-25.4Mm | Newark Electronics |
Light pipe, vertical, domed, 5mm DIA, 0.162 in. x 1.000 in. LG, 515 Series | Dialight 515-1353-10-00F | RS Americas |
5MM PMVLPDOME .162 X1.00 LG | TTI Europe |
LED Light Pipes 5MM PMVLPDOME .162 x1.00 LG | Sager |
Where can I find additional details, specifications and documents for a 515-1353-1000F?
Additional datasheets, footprints and schematics for 515-1353-1000F are listed on our Part Details page. You can also find images and similar parts to 515-1353-1000F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-1353-1000F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1353-1000F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-1353-1000F fall under?
The 515-1353-1000F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 515-1353-1000F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1353-1000F you can contact the distributor directly for product support, shipping queries etc.
Is the 515-1353-1000F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 515-1353-1000F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 515-1353-1000F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-1353-1000F often in real-time on the comparison pages.
What if I can't find stock of 515-1353-1000F?
You can fill out our help required form which you can use to request a quote for 515-1353-1000F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.