Status: | Unknown |
---|---|
Series: | Optopipe 515 Series |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
2,803
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,803
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,499
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
1,500
in stock
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Length | 6.35mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit, Panel |
Light Pipe Colour | Transparent |
Product Range | Optopipe 515 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
LED Light Pipes PMVLPDOMED LTPIPE 122 X 250 LG | Rapid Electronics |
Light Pipe, 1Pipe, 0.25", Panel | Newark Electronics |
Optopipe, Light Pipe, Vert Panel Mount, Domed,3 mm dia, 0.250" [6.5 mm] length | Dialight 515-1303-02-50F | RS Americas |
PMVLPDOMED .122 X.250 LG | TTI Europe |
LED Light Pipes PMVLPDOMED .122 x.250 LG | Sager |
Where can I find additional details, specifications and documents for a 515-1303-0250F?
Additional datasheets, footprints and schematics for 515-1303-0250F are listed on our Part Details page. You can also find images and similar parts to 515-1303-0250F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-1303-0250F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1303-0250F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-1303-0250F fall under?
The 515-1303-0250F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 515-1303-0250F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1303-0250F you can contact the distributor directly for product support, shipping queries etc.
Is the 515-1303-0250F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 515-1303-0250F have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 515-1303-0250F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-1303-0250F often in real-time on the comparison pages.
What if I can't find stock of 515-1303-0250F?
You can fill out our help required form which you can use to request a quote for 515-1303-0250F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.