Status: | Unknown |
---|---|
Series: | Optopipe 515 Series |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
2,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
1,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,650
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
1,450
in stock
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now |
Length | 12.7mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | Press Fit, Panel |
Light Pipe Colour | Transparent |
Product Range | Optopipe 515 Series |
SVHC | No |
RoHS Compliant | Yes |
Light Pipe, Dia 3Mm, Flat, L-12.7Mm | Newark Electronics |
PMVLPFLAT .122 X.500 LG | TTI Europe |
LED Light Pipes PMVLPFLAT LTPIPE 122 X 500 LG | Rapid Electronics |
Optopipe, Light Pipe, Vert Panel Mount, Flat,3 mm dia, 0.500" [12.70 mm] length | Dialight 515-1301-05-00F | RS Americas |
LED Light Pipes PMVLPFLAT .122 x.500 LG | Sager |
Where can I find additional details, specifications and documents for a 515-1301-0500F?
Additional datasheets, footprints and schematics for 515-1301-0500F are listed on our Part Details page. You can also find images and similar parts to 515-1301-0500F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-1301-0500F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1301-0500F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-1301-0500F fall under?
The 515-1301-0500F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 515-1301-0500F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1301-0500F you can contact the distributor directly for product support, shipping queries etc.
Is the 515-1301-0500F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 515-1301-0500F have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 515-1301-0500F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-1301-0500F often in real-time on the comparison pages.
What if I can't find stock of 515-1301-0500F?
You can fill out our help required form which you can use to request a quote for 515-1301-0500F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.