515-1194-00300F Light Pipes by Dialight

LIGHT PIPE, CLEAR, 7.62MM, CIRCULAR

Status: Unknown
Series: Optopipe 515 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
4,179
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.45
6,020
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.44
6,020
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
4,179
in stock
Buy Now
Logo for element14
element14
from US$0.49
4,179
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.39
-
Buy Now
Logo for Sager
Sager
from US$0.39
-
Buy Now

Specifications

Length 7.62mm
No. of Light Pipes 1Pipes
Light Pipe Shape Circular
Light Pipe Mounting PC Board
Light Pipe Colour Transparent
Product Range Optopipe 515 Series
SVHC No SVHC (15-J
RoHS Compliant Yes

Alternative Descriptions

LED Light Pipes Vert Lightpipe Domed .118x.300 LG | Rapid Electronics
Light Pipe, Clear, 7.62Mm, Circular | Newark Electronics
LED Light Pipes Vert Lightpipe Domed .118x.300 LG PCBM | Future Electronics
Light pipe, vertical, dome, .118X.300 in. LG, PCM.090 in., 515 Series | Dialight 515-1194-00300F | RS Americas
VLPDOME.118X.300 LG PCM.090 | TTI Europe
LED Light Pipes VLPDOME.118x.300LG PCM.090 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 515-1194-00300F?

Additional datasheets, footprints and schematics for 515-1194-00300F are listed on our Part Details page. You can also find images and similar parts to 515-1194-00300F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 515-1194-00300F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1194-00300F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 515-1194-00300F fall under?

The 515-1194-00300F is listed under Optoelectronics & Displays > Light Pipes.

Can I view similar or alternative parts?

You can view similar parts to 515-1194-00300F when available in the Light Pipes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1194-00300F you can contact the distributor directly for product support, shipping queries etc.

Is the 515-1194-00300F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 515-1194-00300F have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 515-1194-00300F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 515-1194-00300F often in real-time on the comparison pages.

What if I can't find stock of 515-1194-00300F?

You can fill out our help required form which you can use to request a quote for 515-1194-00300F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay