Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 17.78mm |
---|---|
No. of Light Pipes | 3Pipes |
Light Pipe Shape | Rectangular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
RoHS Compliant | Yes |
3 Element Light Pipe Rohs Compliant: Yes |Dialight 515-1106F | Newark Electronics |
3 ELEMENT LIGHT PIPE | Future Electronics |
LED Light Pipes Light Pipe | Sager |
Where can I find additional details, specifications and documents for a 515-1106F?
Additional datasheets, footprints and schematics for 515-1106F are listed on our Part Details page. You can also find images and similar parts to 515-1106F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-1106F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1106F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-1106F fall under?
The 515-1106F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 515-1106F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1106F you can contact the distributor directly for product support, shipping queries etc.
Is the 515-1106F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 515-1106F have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for 515-1106F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-1106F often in real-time on the comparison pages.
What if I can't find stock of 515-1106F?
You can fill out our help required form which you can use to request a quote for 515-1106F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.