Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
120
in stock
|
Buy Now | |
element14
from US$0.53
|
7,224
in stock
|
Buy Now | |
Farnell
from US$0.56
|
7,224
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,012
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
669
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
669
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
300
in stock
|
Buy Now | |
Sager
from US$0.46
|
165
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now |
Length | 17.78mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Rectangular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 17.78mm |
External Length / Height | 4.04mm |
External Width | 3.3mm |
Fixing Hole Diameter | 1.52mm |
For Use With | Surface Mount LED |
Light Area Height | 3.1mm |
Light Area Width | 1.9mm |
Material | Polycarbonate |
Mounting Orientation | 90° |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
LIGHT PIPE, SINGLE, RECT | element14 |
LIGHT PIPE SINGLE ELEMENT | TTI Europe |
Light Pipe, 1Pipe, 0.7", Pc Board | Newark Electronics |
LED Light Pipes LIGHT PIPE SINGLE EL | Rapid Electronics |
Single Element Rectangular Flat Top 1.9 x 3.1mm Right Angle Press Fit Light Pipe | Future Electronics |
3X2mm SQ L/P single element,515-1105 | RS |
515-1105F, PCB Mounted Right Angle LED Light Pipe, Clear Rectangle Lens | Dialight 515-1105F | RS Americas |
Where can I find additional details, specifications and documents for a 515-1105F?
Additional datasheets, footprints and schematics for 515-1105F are listed on our Part Details page. You can also find images and similar parts to 515-1105F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-1105F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1105F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-1105F fall under?
The 515-1105F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 515-1105F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1105F you can contact the distributor directly for product support, shipping queries etc.
Is the 515-1105F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 515-1105F have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for 515-1105F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-1105F often in real-time on the comparison pages.
What if I can't find stock of 515-1105F?
You can fill out our help required form which you can use to request a quote for 515-1105F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.