Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
element14
from US$2.00
|
468
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
422
in stock
|
Buy Now | |
Farnell
from US$1.93
|
393
in stock
|
Buy Now | |
Sager
from US$1.67
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
60
in stock
|
Buy Now | |
RS Americas
from US$2.29
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Distrelec
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$1.56
|
-
|
Buy Now |
Length | 10.42mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 10.13mm |
External Length / Height | 5.33mm |
External Width | 5.33mm |
For Use With | Surface Mount LED |
Lens Diameter | 4.14mm |
Material | Polycarbonate |
Mounting Orientation | 90° |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
LIGHT PIPE, PANEL MOUNTED, 3MM | element14 |
Light Pipe Single Element | Newark Electronics |
LED Light Pipes LIGHT PIPE SINGLE EL | Sager |
Light Pipes LED Clear Round Lens Mount Hole 0.15 Inch Diameter 515 Series | Dialight 515-1096F | RS Americas |
LIGHT PIPE SINGLE ELEMENT | RS |
515-1096 Series 4.06 mm Clear Right Amgle Single Rigid Light Pipe | Future Electronics |
Dialight Light Pipe 1 7.37 mm | Distrelec |
Where can I find additional details, specifications and documents for a 515-1096F?
Additional datasheets, footprints and schematics for 515-1096F are listed on our Part Details page. You can also find images and similar parts to 515-1096F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-1096F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1096F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-1096F fall under?
The 515-1096F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 515-1096F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1096F you can contact the distributor directly for product support, shipping queries etc.
Is the 515-1096F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 515-1096F have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and Rapid Electronics have stock available or on a lead time for 515-1096F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-1096F often in real-time on the comparison pages.
What if I can't find stock of 515-1096F?
You can fill out our help required form which you can use to request a quote for 515-1096F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.