Status: | Unknown |
---|---|
Series: | 51 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | 51 Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 2.5mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 6.45mm |
External Depth | 16mm |
External Length / Height | 8mm |
External Width | 12.6mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 10kohm |
Resistor Element Material | Metal Foil |
Rotation Mechanical Angle | 300° |
Rotational Life Cycles | 15000 |
Termination Type | Solder |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
POTENTIOMETER, 10K | Farnell |
Potentiometers | Newark Electronics |
Where can I find additional details, specifications and documents for a 5150500307?
Additional datasheets, footprints and schematics for 5150500307 are listed on our Part Details page. You can also find images and similar parts to 5150500307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5150500307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5150500307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5150500307 fall under?
The 5150500307 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5150500307 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5150500307 you can contact the distributor directly for product support, shipping queries etc.
Is the 5150500307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5150500307 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 5150500307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5150500307 often in real-time on the comparison pages.
What if I can't find stock of 5150500307?
You can fill out our help required form which you can use to request a quote for 5150500307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.