Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.59
|
49,234
in stock
|
Buy Now | |
Sager
from US$0.58
|
25,613
in stock
|
Buy Now | |
Farnell
from US$0.75
|
23,440
in stock
|
Buy Now | |
element14
from US$0.66
|
23,425
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
4,600
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
1,295
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
579
in stock
|
Buy Now | |
RS
from US$0.75
|
528
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now |
Length | 16.6mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 8.38mm |
External Length / Height | 5.33mm |
External Width | 3.58mm |
Fixing Hole Diameter | 1.93mm |
For Use With | Surface Mount LED |
Lens Diameter | 3.58mm |
Material | Polycarbonate |
Mounting Orientation | 90° |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
3.56 mm Round Press Fit Single Element Light Pipe | Future Electronics |
LED Light Pipes LIGHT PIPE SINGLE EL | Sager |
LIGHT PIPE, SINGLE, 3MM | Farnell |
LIGHT PIPE SINGLE ELEMENT | TTI Europe |
Dialight Light Pipe 1 16.76 mm | Distrelec |
Light Pipes LED Clear Round Right Angle Mount Size 0.076 In. 515 Series | Dialight 515-1049F | RS Americas |
3.5mm R OPT L/P single,515-1049 | RS |
Light Pipe, 16.6 Mm, Circular, 1, Transparent, Press Fit Rohs Compliant: Yes |Dialight 515-1049F | Newark Electronics |
Where can I find additional details, specifications and documents for a 515-1049F?
Additional datasheets, footprints and schematics for 515-1049F are listed on our Part Details page. You can also find images and similar parts to 515-1049F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-1049F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-1049F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-1049F fall under?
The 515-1049F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 515-1049F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-1049F you can contact the distributor directly for product support, shipping queries etc.
Is the 515-1049F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 515-1049F have stock available?
Authorised distributors including Future Electronics, Sager, Farnell, element14 and TTI Europe have stock available or on a lead time for 515-1049F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-1049F often in real-time on the comparison pages.
What if I can't find stock of 515-1049F?
You can fill out our help required form which you can use to request a quote for 515-1049F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.