Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.53
|
-
|
Buy Now |
No. of LEDs | 1LED's |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | Snap In Mounting Clip |
External Diameter | 8.08mm |
External Length | 6.73mm |
For Use With | Dialight 521 Series LEDs |
INDICATOR ACCESSORY | RS Americas |
Where can I find additional details, specifications and documents for a 515-0004?
Additional datasheets, footprints and schematics for 515-0004 are listed on our Part Details page. You can also find images and similar parts to 515-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 515-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 515-0004 fall under?
The 515-0004 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 515-0004 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 515-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 515-0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 515-0004 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 515-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 515-0004 often in real-time on the comparison pages.
What if I can't find stock of 515-0004?
You can fill out our help required form which you can use to request a quote for 515-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.