Status: | Unknown |
---|---|
Series: | 500F Series |
RoHS: | Unknown |
Prices starting from US$11.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.56
|
3,863
in stock
|
Buy Now | |
element14
from US$14.77
|
4,891
in stock
|
Buy Now | |
Farnell
from US$22.21
|
4,891
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.06
|
174
in stock
|
Buy Now | |
Sager
from US$11.35
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$17.16
|
34
in stock
|
Buy Now | |
Avnet America
from US$11.33
|
-
|
Buy Now | |
RS Americas
from US$15.47
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 50mm |
External Depth | 15mm |
Noise Rating | 30dBA |
Flow Rate - Imperial | 11.8cu.ft/min |
Flow Rate - Metric | 20m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 500F Series |
Power Rating | 1W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 50mm |
External Width | 50mm |
Fixing Centres | 42mm |
Fixing Hole Diameter | 3.7mm |
Frame Dimensions | 50mm x 50mm x 15mm |
Input Voltage Max | 26.4V |
Input Voltage Min | 21.6V |
Lead Length | 310mm |
Panel Cutout Diameter | 48mm |
Power Consumption | 1W |
Supply Voltage DC Max | 26.4V |
Supply Voltage DC Min | 21.6V |
Type | Standard 50mm |
FAN, 50MM, 24VDC | element14 |
Miniature & slimline fan,20cu.m/h 24Vdc | RS |
Fan: DC | Transfer Multisort Elektronik |
DC Fans DC Tubeaxial Fan, 50x50x15mm, 24VDC, 11.8CFM, 1W, 30dBA, 5000RPM, Sintec Bearing | Sager |
Axial Fan, 50Mm, 24Vdc | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 24V 1W 5000RPM 11.8CFM 30dB Flange Mount | Avnet America |
DC Fan, 24V, 50x50x15mm, 11.8CFM, 1W, 30dBA, 5000RPM, Wire Leads | ebm-papst 514F | RS Americas |
Where can I find additional details, specifications and documents for a 514F?
Additional datasheets, footprints and schematics for 514F are listed on our Part Details page. You can also find images and similar parts to 514F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514F fall under?
The 514F is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 514F when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514F you can contact the distributor directly for product support, shipping queries etc.
Is the 514F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 514F have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Sager have stock available or on a lead time for 514F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514F often in real-time on the comparison pages.
What if I can't find stock of 514F?
You can fill out our help required form which you can use to request a quote for 514F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.