Status: | Unknown |
---|---|
Series: | Si514 Series |
RoHS: | Unknown |
Programmable Frequency Min | 100kHz |
---|---|
Programmable Frequency Max | 170MHz |
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | Si514 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 514CBB000112AAG?
Additional datasheets, footprints and schematics for 514CBB000112AAG are listed on our Part Details page. You can also find images and similar parts to 514CBB000112AAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514CBB000112AAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514CBB000112AAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514CBB000112AAG fall under?
The 514CBB000112AAG is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to 514CBB000112AAG when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514CBB000112AAG you can contact the distributor directly for product support, shipping queries etc.
Is the 514CBB000112AAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 514CBB000112AAG have stock available?
Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for 514CBB000112AAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514CBB000112AAG often in real-time on the comparison pages.
What if I can't find stock of 514CBB000112AAG?
You can fill out our help required form which you can use to request a quote for 514CBB000112AAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.