Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
514-Ag10F=Socket Assy |Buchanan Te Connectivity 514-AG10F | Newark Electronics |
Where can I find additional details, specifications and documents for a 514-AG10F?
Additional datasheets, footprints and schematics for 514-AG10F are listed on our Part Details page. You can also find images and similar parts to 514-AG10F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514-AG10F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514-AG10F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514-AG10F fall under?
The 514-AG10F is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 514-AG10F when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514-AG10F you can contact the distributor directly for product support, shipping queries etc.
Is the 514-AG10F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 514-AG10F have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 514-AG10F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514-AG10F often in real-time on the comparison pages.
What if I can't find stock of 514-AG10F?
You can fill out our help required form which you can use to request a quote for 514-AG10F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.