Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
---|---|
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Orientation | Right Angle |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 25 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Type M Recp Cont R/A Pcb Mnt Rohs Compliant: Yes |Amp Te Connectivity 5148513-1 | Newark Electronics |
Connector, Type M Recp Cont R/A Pcb Mnt | TE Connectivity 5148513-1 | RS Americas |
Contact SKT Solder RA Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5148513-1?
Additional datasheets, footprints and schematics for 5148513-1 are listed on our Part Details page. You can also find images and similar parts to 5148513-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148513-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148513-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148513-1 fall under?
The 5148513-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5148513-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148513-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148513-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148513-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 5148513-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148513-1 often in real-time on the comparison pages.
What if I can't find stock of 5148513-1?
You can fill out our help required form which you can use to request a quote for 5148513-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.