Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.68
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$16.39
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$16.29
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
23
in stock
|
Buy Now | |
Avnet America
from US$12.18
|
-
|
Buy Now | |
RS Americas
from US$20.08
|
-
|
Buy Now | |
Boersig
from US$15.44
|
-
|
Buy Now |
Number of Rows | 5 |
---|---|
Number of Positions | 160 |
Board-to-Board Configuration | Parallel |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Housing Color | Gray |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Assy,recpt,enh.type C,eurocard,l-Free,5 |Amp Te Connectivity 5148452-5 | Newark Electronics |
ASSY RECPT ENH.TYPE C EUROCARD L-FREE 5 | Rapid Electronics |
TE Connectivity ASSY RECPT ENH.TYPE C EUROCARD L-FREE 5 DIN 41612 Connectors ASSY RECPT ENH.TYPE C EUROCARD L-FREE 5 | Distrelec |
Conn Backplane RCP 160 POS Solder ST Thru-Hole | Avnet America |
ASSY, RECPT, ENH.TYPE C, EUROCARD, L-FREE,5, Eurocard Connectors | TE Connectivity 5148452-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5148452-5?
Additional datasheets, footprints and schematics for 5148452-5 are listed on our Part Details page. You can also find images and similar parts to 5148452-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148452-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148452-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148452-5 fall under?
The 5148452-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148452-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148452-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148452-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148452-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5148452-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148452-5 often in real-time on the comparison pages.
What if I can't find stock of 5148452-5?
You can fill out our help required form which you can use to request a quote for 5148452-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.