Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.15
|
No stock
|
Buy Now | |
TE Store
from US$8.37
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$9.74
|
279
in stock
|
Buy Now | |
Rapid Electronics
from US$6.36
|
279
in stock
|
Buy Now | |
Chip One Stop
from US$7.66
|
279
in stock
|
Buy Now | |
Distrelec
from US$7.25
|
279
in stock
|
Buy Now | |
Future Electronics
from US$6.49
|
-
|
Buy Now | |
Avnet America
from US$5.97
|
-
|
Buy Now | |
element14
from US$7.67
|
-
|
Buy Now | |
Boersig
from US$6.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, B, C |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 4 |
Number of Columns | 20 |
Number of Positions | 60 |
Number of Signal Positions | 60 |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 12.62mm |
コネクタの高さ | 12.62mm |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
DIN Level | II |
Connector System | Board-to-Board |
DIN Size | Half |
Termination Post & Tail Length | 2.64mm, .104in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,PIN,R.A.,TYPE M,EUROCARD,L-FREE,60+ Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 60 4 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5148412-5 | Internal Number: 5148412-5 | TE Connectivity | TE Store |
Assy,pin,r.a.,type M,eurocard,l-Free,60+ |Amp Te Connectivity 5148412-5 | Newark Electronics |
ASSY PIN R.A. TYPE M EUROCARD L-FREE 60+ | Rapid Electronics |
TE Connectivity ASSY PIN R.A. TYPE M EUROCARD L-FREE 60+ DIN 41612 Connectors ASSY PIN R.A. TYPE M EUROCARD L-FREE 60+ | Distrelec |
CONN, DIN 41612, HEADER, 60POS, 2.54MM | Farnell |
ASSY | Future Electronics |
Conn DIN 41612 PIN 4Power/60Signal POS Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Eurocard Type M Series |
RoHS: | Unknown |
Product Range | Eurocard Type M Series |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5148412-5?
Additional datasheets, footprints and schematics for 5148412-5 are listed on our Part Details page. You can also find images and similar parts to 5148412-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148412-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148412-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148412-5 fall under?
The 5148412-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148412-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148412-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148412-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148412-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5148412-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148412-5 often in real-time on the comparison pages.
What if I can't find stock of 5148412-5?
You can fill out our help required form which you can use to request a quote for 5148412-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.