Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
Connector 50 Ohms Bulkhead BNC Gold Female Brass Beryllium Copper Valox | Pomona Electronics 5148 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5148?
Additional datasheets, footprints and schematics for 5148 are listed on our Part Details page. You can also find images and similar parts to 5148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148 fall under?
The 5148 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5148 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for 5148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148 often in real-time on the comparison pages.
What if I can't find stock of 5148?
You can fill out our help required form which you can use to request a quote for 5148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.