Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Design | Bifurcated |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Crimp Area Plating Finish | Matte |
Contact Base Material | Copper Alloy |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .1 – .121in, 2.54 – 3.07mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Centerline (Pitch) | 2.54mm, .156in, 3.96mm, 3.18mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Method | Strip |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Crimp Snap Twin Leaf Terminal |Amp Te Connectivity 5147431-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CRIMP SNAP TWIN LEAF TERMINAL | TE Connectivity 5147431-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5147431-2?
Additional datasheets, footprints and schematics for 5147431-2 are listed on our Part Details page. You can also find images and similar parts to 5147431-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5147431-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5147431-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5147431-2 fall under?
The 5147431-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5147431-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5147431-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5147431-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5147431-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5147431-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5147431-2 often in real-time on the comparison pages.
What if I can't find stock of 5147431-2?
You can fill out our help required form which you can use to request a quote for 5147431-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.