Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
13,863
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,522
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
6,522
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
6,522
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
6,522
in stock
|
Buy Now | |
element14
from US$0.17
|
1,750
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Rows | 2 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Retention Solder Tails |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 4 thru 78 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds to the number of positions per row. |
Packaging Method | Carton |
Packaging Quantity | 1040 |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Conn Unshrouded Header HDR 2 POS Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings 2 Pos Dual Header Rohs Compliant: Yes |Amp Te Connectivity 5-146268-1 | Newark Electronics |
Headers&Wire Housings 2 POS DUAL HEADER | Rapid Electronics |
TE Connectivity - AMP PCB Conn 02 MODII HDR DRST B/A 100 W/HD | Distrelec |
CONN, HEADER, 2POS, 2ROW, 2.54MM | element14 |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-146268-1?
Additional datasheets, footprints and schematics for 5-146268-1 are listed on our Part Details page. You can also find images and similar parts to 5-146268-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146268-1 fall under?
The 5-146268-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146268-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146268-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146268-1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-146268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146268-1 often in real-time on the comparison pages.
What if I can't find stock of 5-146268-1?
You can fill out our help required form which you can use to request a quote for 5-146268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.