Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.52
|
9
in stock
|
Buy Now | |
TE Store
from US$2.93
|
4,354
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$3.94
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$4.22
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Distrelec
from US$2.30
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 200 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
14 MODII HDR DRST B/A .100CL L PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 14 | PCB Header & Receptacle | Part Number: 5-146257-7 | Internal Number: 5-146257-7 | TE Connectivity | TE Store |
14 Modii Hdr Drst B/A .100Cl L |Amp Te Connectivity 5-146257-7 | Newark Electronics |
AMPMODU 14 Position Through-Hole Dual Row Straight .100 Inch Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Shrouded PCB Breakaway Header, 14-C, Thru-Hole, Straight, AMPMODU Headers Series | TE Connectivity 5-146257-7 | RS Americas |
TE Connectivity - AMP PCB Conn 14 MODII HDR DRST B/A L | Distrelec |
14 MODII HDR DRST B/A .100CL | TTI Europe |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-146257-7?
Additional datasheets, footprints and schematics for 5-146257-7 are listed on our Part Details page. You can also find images and similar parts to 5-146257-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146257-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146257-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146257-7 fall under?
The 5-146257-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146257-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146257-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146257-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146257-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-146257-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146257-7 often in real-time on the comparison pages.
What if I can't find stock of 5-146257-7?
You can fill out our help required form which you can use to request a quote for 5-146257-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.