Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
4,016
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
12,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
12,783
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
12,783
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
9,900
in stock
|
Buy Now | |
element14
from US$0.50
|
4,016
in stock
|
Buy Now | |
TE Store
from US$0.61
|
853
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Quantity | 110 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 2.29mm |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C |
High Temperature Housing | Yes |
TE Connectivity - AMP PCB Conn 04 MODII HDR DRST SFMNT B/A LF | Distrelec |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST SMD | Avnet Asia |
CONNECTOR, HEADER, SMT, 2.54MM, 4WAY | element14 |
04 MODII HDR DRST SFMNT B/A LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 5-146130-1 | Internal Number: 5-146130-1 | TE Connectivity | TE Store |
Conn, Header, 4Pos, 2Row, 2.54Mm | Newark Electronics |
AMPMODU 4 Position Surface Mount Dual Row Straight 2.54 mm Breakaway Header | Future Electronics |
Where can I find additional details, specifications and documents for a 5-146130-1?
Additional datasheets, footprints and schematics for 5-146130-1 are listed on our Part Details page. You can also find images and similar parts to 5-146130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146130-1 fall under?
The 5-146130-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146130-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146130-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet Asia and element14 have stock available or on a lead time for 5-146130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146130-1 often in real-time on the comparison pages.
What if I can't find stock of 5-146130-1?
You can fill out our help required form which you can use to request a quote for 5-146130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.