Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .191in, 4.85mm |
---|---|
Number of Single Positions | 0 |
PCB Retention Location | 2, 3, 23, 24, 27, 28, 48, 49 |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Power Positions | 50 |
Number of Dual Positions | 25 |
Keying & Polarized Position Locations | 21, 22 |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Base Material | Phosphor Bronze |
Card Slot Depth | .295in, 7.49mm |
Power Contact Centerline | .1in, 2.54mm |
Height | .61in, 15.49mm |
Operating Voltage | 400VAC, 400 V |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
End Caps | Without |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | 44 |
Packaging Quantity | 6 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Assy, Standard Edge |Amp Te Connectivity 5145432-8 | Newark Electronics |
Conn Card Edge SKT 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5145432-8?
Additional datasheets, footprints and schematics for 5145432-8 are listed on our Part Details page. You can also find images and similar parts to 5145432-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145432-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145432-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145432-8 fall under?
The 5145432-8 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145432-8 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145432-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145432-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145432-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5145432-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145432-8 often in real-time on the comparison pages.
What if I can't find stock of 5145432-8?
You can fill out our help required form which you can use to request a quote for 5145432-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.