Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.66
|
7
in stock
|
Buy Now | |
TE Store
from US$29.52
|
653
in stock
|
Buy Now | |
Rapid Electronics
from US$15.17
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$57.22
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$30.10
|
160
in stock
|
Buy Now | |
Future Electronics
from US$27.05
|
-
|
Buy Now | |
Avnet America
from US$23.58
|
-
|
Buy Now | |
RS Americas
from US$33.61
|
-
|
Buy Now | |
Boersig
from US$19.47
|
-
|
Buy Now |
Number of Signal Positions | 340 |
---|---|
Number of Rows | 2 |
Number of Single Positions | 170 |
PCB Mount Orientation | Vertical |
Number of Positions | 340 |
Number of Dual Positions | 0 |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Base Material | Phosphor Bronze |
Contact Retention | Without |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Mating Area Plating Material | Gold |
Height | .549in, 13.97mm |
Hold-Down Length | .172in, 4.38mm |
Operating Voltage | 60VDC |
End Caps | Without |
Housing Color | Brown |
Centerline (Pitch) | 1mm, .039in |
Hold-Down Plating Material | Tin |
Housing Material | Thermoplastic |
Mating Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Printed Circuit Board |
Comment | Riser Card Interconnect for new NLX Form Factor motherboard. |
Packaging Quantity | 16 |
Packaging Method | Tray |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
AMP 1MM STD EDGE 340 DUAL POS Connector System: Board-to-Board Number of Positions: 340 Centerline (Pitch): 1 mm Centerline (Pitch): .039 in Contact Current Rating (Max): 1 A Board-to-Board 340 1 mm .039" | Card Edge Power Connector | Part Number: 5145275-2 | Internal Number: 5145275-2 | TE Connectivity | TE Store |
Standard Card Edge Conn 1MM STD EDGE 340 DUAL POS | Rapid Electronics |
Standard Card Edge Conn 1Mm Std Edge 340 Dual Pos |Amp Te Connectivity 5145275-2 | Newark Electronics |
TE Connectivity AMP 1MM STD EDGE 340 DUAL POS Standard Card Edge Connectors 1MM STD EDGE 340 DUAL POS | Distrelec |
Conn Card Edge SKT 340 POS 2mm Solder ST Thru-Hole | Avnet America |
Female Edge Connector, Through Hole Mount, 340 Way, 2 Row, 2mm Pitch | TE Connectivity 5145275-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5145275-2?
Additional datasheets, footprints and schematics for 5145275-2 are listed on our Part Details page. You can also find images and similar parts to 5145275-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145275-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145275-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145275-2 fall under?
The 5145275-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145275-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145275-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145275-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145275-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5145275-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145275-2 often in real-time on the comparison pages.
What if I can't find stock of 5145275-2?
You can fill out our help required form which you can use to request a quote for 5145275-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.