Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.82
|
-
|
Buy Now |
Number of Single Positions | 0 |
---|---|
Number of Power Positions | 20 |
Number of Positions | 20 |
Number of Dual Positions | 10 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400, 400VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connector Card Edge Receptacle 20Position 2.54mm Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5145269-5?
Additional datasheets, footprints and schematics for 5145269-5 are listed on our Part Details page. You can also find images and similar parts to 5145269-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145269-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145269-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145269-5 fall under?
The 5145269-5 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145269-5 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145269-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145269-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145269-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5145269-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145269-5 often in real-time on the comparison pages.
What if I can't find stock of 5145269-5?
You can fill out our help required form which you can use to request a quote for 5145269-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.