Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.89
|
60
in stock
|
Buy Now | |
TE Store
from US$14.67
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$14.31
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$5.36
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
60
in stock
|
Buy Now | |
Future Electronics
from US$12.98
|
-
|
Buy Now | |
RS Americas
from US$17.83
|
-
|
Buy Now | |
Boersig
from US$5.07
|
-
|
Buy Now | |
Farnell
from US$10.61
|
-
|
Buy Now |
Number of Single Positions | 62 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Signal Positions | 124 |
Number of Dual Positions | 0 |
Number of Positions | 124 |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Base Material | Phosphor Bronze |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 124A |
Height | 13.97mm, .549in |
Operating Voltage | 60VDC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .039in, 1mm |
End Caps | Without |
Housing Color | Brown |
Bus Type | AGP (Accelerated Graphic Port) |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Printed Circuit Board |
Packaging Method | Tray |
Packaging Quantity | 48 |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
1MM STD EDGE 124 POS Connector System: Board-to-Board Number of Positions: 124 Centerline (Pitch): 1 mm Centerline (Pitch): .039 in Contact Current Rating (Max): 124 A Board-to-Board 124 1 mm .039" | Card Edge Power Connector | Part Number: 5145263-2 | Internal Number: 5145263-2 | TE Connectivity | TE Store |
Standard Card Edge Connectors 1Mm Std Edge 124 Rohs Compliant: Yes |Amp Te Connectivity 5145263-2 | Newark Electronics |
Standard Card Edge Connectors 1MM STD EDGE 124 | Rapid Electronics |
TE Connectivity 1MM STD EDGE 124 POS Card Edge Connector 124 Contact(s) 2 Row(s) Female Straight 0.039 inch Pitch Solder Terminal Locking Brown Insulator Receptacle | Distrelec |
1MM STD EDGE 124 POS, Card Edge Power Connectors | TE Connectivity 5145263-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5145263-2?
Additional datasheets, footprints and schematics for 5145263-2 are listed on our Part Details page. You can also find images and similar parts to 5145263-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145263-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145263-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145263-2 fall under?
The 5145263-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145263-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145263-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145263-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145263-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5145263-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145263-2 often in real-time on the comparison pages.
What if I can't find stock of 5145263-2?
You can fill out our help required form which you can use to request a quote for 5145263-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.