Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 124 |
---|---|
Number of Rows | 2 |
Operating Voltage | 60VDC |
Housing Color | Brown |
Housing Material | Thermoplastic |
Contact Type | Socket |
Product Type | Connector Assembly |
Card Edge Conn, Dual Side, 124Pos, Th | Newark Electronics |
Conn Card Edge SKT 132 POS 2mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5145263-1?
Additional datasheets, footprints and schematics for 5145263-1 are listed on our Part Details page. You can also find images and similar parts to 5145263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145263-1 fall under?
The 5145263-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145263-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145263-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5145263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145263-1 often in real-time on the comparison pages.
What if I can't find stock of 5145263-1?
You can fill out our help required form which you can use to request a quote for 5145263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.