Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Retention Feature Material | Brass |
---|---|
Bus Width | 64 Bit |
Beschichtungsmaterial der PCB-Arretierung | Tin |
Product Weight | 17.65g |
PCB Retention Feature Plating Material | Tin |
PCB Mount Orientation | Vertical |
Ejector | Without |
Number of Positions | 184 |
Number of Hold-Downs | 3 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 2.537µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Connector Height | .55in, 13.97mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Width | 8.88mm, .35in |
Connector Length | 128mm, 5.039in |
コネクタの高さ | 13.97mm |
Operating Voltage | 203VAC |
Housing Color | Natural |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Hold-Down Post |
Circuit Application | Signal |
実装方法 | Box |
Packaging Quantity | 35 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connector Assembly, Dual Positions, .050 |Amp Te Connectivity 5145168-1 | Newark Electronics |
Conn Card Edge SKT 184 POS 1.27mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5145168-1?
Additional datasheets, footprints and schematics for 5145168-1 are listed on our Part Details page. You can also find images and similar parts to 5145168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145168-1 fall under?
The 5145168-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145168-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145168-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5145168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145168-1 often in real-time on the comparison pages.
What if I can't find stock of 5145168-1?
You can fill out our help required form which you can use to request a quote for 5145168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.