Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.59
|
2,499
in stock
|
Buy Now | |
Newark Electronics
from US$3.63
|
2,499
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
2,499
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
2,499
in stock
|
Buy Now | |
Farnell
from US$2.73
|
2,000
in stock
|
Buy Now | |
TE Store
from US$3.23
|
712
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
RS Americas
from US$3.85
|
-
|
Buy Now | |
Boersig
from US$2.62
|
-
|
Buy Now | |
TTI Europe
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 13.176g |
---|---|
PCB Retention Feature Material | Brass |
Bus Width | 32 Bit |
Beschichtungsmaterial der PCB-Arretierung | Tin |
PCB Retention Feature Plating Material | Tin |
Ejector | Without |
Number of Hold-Downs | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 120 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.537µm |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 13.97mm |
Connector Length | 3.34in, 84.84mm |
Connector Height | 13.97mm, .55in |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Width | 8.88mm, .35in |
Operating Voltage | 203VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 35 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Pci Express/Pci Conn Conn Assembly Dual Positions |Amp Te Connectivity 5145167-8 | Newark Electronics |
PCI Express/PCI Conn Conn ASSEMBLY DUAL POSITIONS | Rapid Electronics |
TE Connectivity - AMP STANDARD EDGE .050 SERIES 60 DUAL ASSY | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 120POS | Farnell |
STANDARD EDGE .050 SERIES 60 DUAL ASSY Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 3.18 mm Board-to-Board 120 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 5145167-8 | Internal Number: 5145167-8 | .05" | TE Connectivity | TE Store |
Conn PCI Express Card SKT 120 POS 1.27mm Solder ST Thru-Hole | Avnet America |
STANDARD EDGE .050 SERIES 60 DUAL ASSY, PCI and PCI Express Connectors | TE Connectivity 5145167-8 | RS Americas |
STANDARD EDGE .050 SERIES 60 D | TTI Europe |
Status: | Unknown |
---|---|
Series: | Standard Edge .050 Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 120 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 30µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | Standard Edge .050 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5145167-8?
Additional datasheets, footprints and schematics for 5145167-8 are listed on our Part Details page. You can also find images and similar parts to 5145167-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145167-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145167-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145167-8 fall under?
The 5145167-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145167-8 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145167-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145167-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145167-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5145167-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145167-8 often in real-time on the comparison pages.
What if I can't find stock of 5145167-8?
You can fill out our help required form which you can use to request a quote for 5145167-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.