Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.36
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
10,519
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
10,480
in stock
|
Buy Now | |
Farnell
from US$3.67
|
8,400
in stock
|
Buy Now | |
TTI Europe
from US$2.34
|
5,460
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
1,676
in stock
|
Buy Now | |
element14
from US$2.87
|
1,676
in stock
|
Buy Now | |
TE Store
from US$4.29
|
1,121
in stock
|
Buy Now | |
Heilind Electronics
from US$3.60
|
195
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.60
|
65
in stock
|
Buy Now | |
Distrelec
from US$3.48
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.19
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
RS Americas
from US$4.05
|
-
|
Buy Now | |
Avnet Asia
from US$2.99
|
-
|
Buy Now | |
Boersig
from US$3.25
|
-
|
Buy Now |
Product Weight | 12.58g |
---|---|
Bus Width | 32 Bit |
PCB Mount Orientation | Vertical |
Number of Positions | 120 |
Ejector | Without |
Number of PCB Mount Retention Features | 2 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.537µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Connector Height | .55in, 13.97mm |
Connector Length | 84.84mm, 3.34in |
Connector Width | .346in, 8.8mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 13.97mm |
Operating Voltage | 203VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CARD EDGE CONN, DUAL SIDE, 120P, SOLDER | Farnell |
120P CARD EDGE PCI | TTI Europe |
1.27 mm 120 Position Receptacle Through Hole Card Edge Connector | Future Electronics |
Card Edge Conn, Dual Side, 120Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 120POS, TH | element14 |
STANDARD EDGE .050 SERIES 60 DUAL ASSY Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 2.54 mm Board-to-Board 120 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 5145154-4 | Internal Number: 5145154-4 | .05" | TE Connectivity | TE Store |
CONNECTOR, 60 DUAL POSITION, . | Heilind Electronics |
Connector,PCI,60 Way dual,White | RS |
TE Connectivity STANDARD EDGE .050 SERIES 60 DUAL ASSY PCI Express / PCI Connectors PCI 60P DUAL 2.54mm 32 BIT | Distrelec |
Connector: card edge | Transfer Multisort Elektronik |
Conn Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole | Avnet Abacus |
Conn, Card Edge, Thermoplastic, White, 60 Dual Pos., Gold Cont., PCI | TE Connectivity 5145154-4 | RS Americas |
CONNECTOR, 60 DUAL POSITION,. | Boersig |
Status: | Unknown |
---|---|
Series: | PCI Series |
RoHS: | Unknown |
Product Range | PCI Series |
---|---|
No. of Contacts | 120Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1.27mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 2.54mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Connector Mounting Orientation | PCB |
Connector Type | Rectangular Power |
Contact Termination | Solder |
Current Rating | 1.1A |
Material | High Temperature Thermoplastic |
No. of Mating Cycles | 50 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 3.3V |
Where can I find additional details, specifications and documents for a 5145154-4?
Additional datasheets, footprints and schematics for 5145154-4 are listed on our Part Details page. You can also find images and similar parts to 5145154-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145154-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145154-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145154-4 fall under?
The 5145154-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145154-4 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145154-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145154-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145154-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 5145154-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145154-4 often in real-time on the comparison pages.
What if I can't find stock of 5145154-4?
You can fill out our help required form which you can use to request a quote for 5145154-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.