Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Product Weight | 12.58g |
---|---|
Bus Width | 32 Bit |
Number of Positions | 120 |
Ejector | Without |
Number of PCB Mount Retention Features | 2 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.537µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Connector Length | 3.34in, 84.84mm |
Connector Height | .55in, 13.97mm |
Connector Width | 8.8mm, .346in |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 13.97mm |
Operating Voltage | 203VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 35 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONNECTOR, 60 DUAL POSITION, . Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 2.54 mm Board-to-Board 120 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 5145154-1 | Internal Number: 5145154-1 | .05" | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 120Pos, Th | Newark Electronics |
Conn Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole | Avnet America |
White 120 Position 1.27 mm Pitch Dual Row Vertical PCB Mount Card Edge Connector | Future Electronics |
CONNECTOR, 60 DUAL POSITION, ., PCI and PCI Express Connectors | TE Connectivity 5145154-1 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 120POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 5145154-1?
Additional datasheets, footprints and schematics for 5145154-1 are listed on our Part Details page. You can also find images and similar parts to 5145154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145154-1 fall under?
The 5145154-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145154-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145154-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 5145154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145154-1 often in real-time on the comparison pages.
What if I can't find stock of 5145154-1?
You can fill out our help required form which you can use to request a quote for 5145154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.